2306 Part Information
Details for 2306 by Keithley
Test Equipment>Bench Power Supplies Sources & Loads>Bench Top Power Supplies
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4390.0000 |
Stock Information
Details
Part Downloads
Part Specifications
Power Supply Output Type | Programmable |
No. of Outputs | 2 Output, 2Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 15V |
Output Current Min | 0A |
Output Current Max | 5A |
Power Rating | 50W |
Supply Voltage Min | 100VAC |
Supply Voltage Max | 240VAC |
Manufacturer Warranty | 1 Year |
Product Range | 2300 Series |
Plug Type | EU SWISS UK |
Alternative Part Descriptions
- BATTERY / CHARGER SIMULATOR, 15V; Power Supply Output Type:Adjustable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:15V; Output Current Min:5mA; Output Current Max:5A; Power Rating:50W; Supply Voltage Min:100VACRoHS Compliant: Yes | Newark Electronics
Details for 2306 by Legrand
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4390.0000 |
Stock Information
Details
Alternative Part Descriptions
- NM COVER CLIP 2300 IVORY | Newark Electronics
Details for 2306 by Adafruit Industries
Development Boards, Evaluation Tools > More Semiconductors - Tools
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4390.0000 |
Stock Information
Details
Alternative Part Descriptions
- Solar Powered SKULL Blinky LED Pendant Kit from Lumen Electronic | Newark Electronics
Details for 2306 by Greenlee
Tools & Production Supplies > More Tools & Production Supplies
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4390.0000 |
Stock Information
Details
Part Specifications
RoHS Compliant | Yes |
Alternative Part Descriptions
- 1300/8000 Series - Replacement Die Screws RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2306?
Additional datasheets, footprints and schematics for 2306 are listed in our Part Details tab. You can also find the 2306 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2306 in the Pricing & Inventory tab next to part details. You can view 2306 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2306 fall under?
The 2306 is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2306 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2306 you can contact the distributor directly for product support, shipping queries etc.
Is the 2306 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 2306 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2306.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2306 often in real-time on the comparison pages.
What if I can't find stock of 2306?
You can fill out our help required form which you can use to request a quote for 2306 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.