Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.76
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.03
|
3,725
in stock
|
Buy Now | |
Newark Electronics
from US$3.70
|
3,725
in stock
|
Buy Now | |
Rapid Electronics
from US$4.37
|
3,725
in stock
|
Buy Now | |
Chip One Stop
from US$3.14
|
3,725
in stock
|
Buy Now | |
Farnell
from US$4.53
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$2.76
|
-
|
Buy Now | |
TE Store
from US$3.37
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Rows | 1 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin |
Contact Mount | Surface Mount |
PCB Tail Length | 5mm, .197in |
Current Rating (Max) | 15A |
Voltage | 300VAC |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Mounting Angle | Right Angle |
Block Type | PCB Mount |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Header |
Pluggable Terminal Blocks Smt Tb R/A Header 5.0Mm |Amp Te Connectivity 2305908-6 | Newark Electronics |
Pluggable Terminal Blocks SMT TB R/A HEADER 5.0MM | Rapid Electronics |
TE Connectivity SMT TB R/A HEADER 5.0MM 6 POS Pluggable | Distrelec |
TERMINAL BLOCK HEADERS SOCKETS | Farnell |
Shrouded Connector Header 6 Position 5mm Solder Right Angle Surface Mount T/R | Avnet America |
Special Order: SMT TB R/A HEADER, 5.0MM, 6 POS Terminal Block Connector Type: Header Number of Positions: 6 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Number of Rows: 1 Header 6 .197" 5 mm | Surface Mount Tb Header | Part Number: 2305908-6 | Internal Number: 2305908-6 | .197" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2305908-6?
Additional datasheets, footprints and schematics for 2305908-6 are listed on our Part Details page. You can also find images and similar parts to 2305908-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2305908-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2305908-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2305908-6 fall under?
The 2305908-6 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2305908-6 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2305908-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2305908-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2305908-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2305908-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2305908-6 often in real-time on the comparison pages.
What if I can't find stock of 2305908-6?
You can fill out our help required form which you can use to request a quote for 2305908-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.