2305908-4 Terminal Blocks & Strips by TE Connectivity

SMT TB R/A HEADER, 5.0MM, 4 POS

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.92

Distributor Stock
Logo for Newark
Newark
from US$3.53
1,875
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.97
1,875
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.19
1,875
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.01
1,500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.92
-
Buy Now
Logo for TE Store
TE Store
from US$2.34
-
Buy Now

Specifications

Number of Positions 4
Number of Rows 1
Contact Base Material Copper Alloy
Contact Mount Surface Mount
Contact Mating Area Plating Material Tin
PCB Tail Length .197in, 5mm
Voltage 300VAC
Current Rating (Max) 15A
Housing Material Thermoplastic
Centerline (Pitch) .197in, 5mm
Housing Color Black
Mounting Angle Right Angle
Connector Style Header
Block Type PCB Mount
Header Type Shrouded
Connector & Contact Terminates To Printed Circuit Board

Alternative Descriptions

Pluggable Terminal Blocks Smt Tb R/A Header |Amp Te Connectivity 2305908-4 | Newark Electronics
SMT TB R/A HEADER 5.0MM 4 POS | Rapid Electronics
TERMINAL BLOCK HEADERS SOCKETS | Farnell
Conn Shrouded HDR 4 POS 5mm Solder RA SMD T/R | Avnet America
Special Order: SMT TB R/A HEADER, 5.0MM, 4 POS Terminal Block Connector Type: Header Number of Positions: 4 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Number of Rows: 1 Header 4 .197" 5 mm | Surface Mount Tb Header | Part Number: 2305908-4 | Internal Number: 2305908-4 | .197" | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2305908-4?

Additional datasheets, footprints and schematics for 2305908-4 are listed on our Part Details page. You can also find images and similar parts to 2305908-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2305908-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2305908-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2305908-4 fall under?

The 2305908-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 2305908-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2305908-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 2305908-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2305908-4 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 2305908-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2305908-4 often in real-time on the comparison pages.

What if I can't find stock of 2305908-4?

You can fill out our help required form which you can use to request a quote for 2305908-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay