Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 10VDC |
---|---|
Supply Voltage Max | 50VDC |
Armature Current Max | 5A |
Armature Voltage Max | - |
Product Range | - |
External Depth | 24mm |
External Length / Height | 95mm |
External Width | 75mm |
For Use With | EC Motors with Hall sensors |
Motor Power | 250W |
Operating Temperature Max | 45°C |
Operating Temperature Min | -10°C |
Output Current Max | 10A |
Output Voltage Max | 7VDC |
Output Voltage Min | 12VDC |
Rotational Speed | 120000rpm |
Dc Motor Amplifier, Dec 50/5, 5A | Newark Electronics |
AMPLIFIER, FOR MOTORS, 10-50VDC, 5A | element14 |
Where can I find additional details, specifications and documents for a 230572?
Additional datasheets, footprints and schematics for 230572 are listed on our Part Details page. You can also find images and similar parts to 230572 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 230572 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 230572 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 230572 fall under?
The 230572 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to 230572 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 230572 you can contact the distributor directly for product support, shipping queries etc.
Is the 230572 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 230572 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 230572.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 230572 often in real-time on the comparison pages.
What if I can't find stock of 230572?
You can fill out our help required form which you can use to request a quote for 230572 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.