Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .11in, 2.8mm |
Width | 53.9mm, 2.12in |
Length | 1.29in, 32.9mm |
Height | 1.03in, 26.4mm |
Nominal Voltage Architecture | 12V, 600V, 80V, 500V, 24V, 550V, 42V, 90V, 125V, 240V, 48V |
Operating Voltage | 600VDC |
Agency/Standard | USCAR-2 |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Packaging Method | Package |
Packaging Quantity | 1 |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Sealable | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Where can I find additional details, specifications and documents for a 2305020-4?
Additional datasheets, footprints and schematics for 2305020-4 are listed on our Part Details page. You can also find images and similar parts to 2305020-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2305020-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2305020-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2305020-4 fall under?
The 2305020-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2305020-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2305020-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2305020-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2305020-4 have stock available?
There is no stock from authorised distributors for 2305020-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2305020-4 often in real-time on the comparison pages.
What if I can't find stock of 2305020-4?
You can fill out our help required form which you can use to request a quote for 2305020-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.