2305-1HDCG Part Information
Details for 2305-1HDCG by Integrated Device Technology
Semiconductors - ICs>Clock Timing & Frequency Management>Clock Synthesizers & Generators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.7060 |
10 | 0.4930 |
100 | 0.4620 |
500 | 0.4070 |
1000 | 0.3210 |
2500 | 0.3140 |
5000 | 0.3080 |
Stock Information
Details
Part Downloads
Part Specifications
Clock IC Type | Zero Delay Buffer |
Frequency | 133MHz |
No. of Outputs | 5Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Details for 2305-1HDCG by Renesas Electronics
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.7060 |
10 | 0.4930 |
100 | 0.4620 |
500 | 0.4070 |
1000 | 0.3210 |
2500 | 0.3140 |
5000 | 0.3080 |
Stock Information
Details
Part Specifications
RoHS Compliant | YES |
Alternative Part Descriptions
- ZERO DELAY BUFFER IC, 133MHZ, SOIC-8; Clock IC Type:Zero Delay Buffer; Frequency:133MHz; No. of Outputs:5Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2305-1HDCG?
Additional datasheets, footprints and schematics for 2305-1HDCG are listed in our Part Details tab. You can also find the 2305-1HDCG image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2305-1HDCG in the Pricing & Inventory tab next to part details. You can view 2305-1HDCG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2305-1HDCG fall under?
The 2305-1HDCG is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to 2305-1HDCG when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2305-1HDCG you can contact the distributor directly for product support, shipping queries etc.
Is the 2305-1HDCG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 2305-1HDCG have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2305-1HDCG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2305-1HDCG often in real-time on the comparison pages.
What if I can't find stock of 2305-1HDCG?
You can fill out our help required form which you can use to request a quote for 2305-1HDCG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.