Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Red, Black |
---|---|
Configuration | Double-Ended |
Number of Positions | 4 |
Wire Size | 14AWG |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
UL Rating | Listed |
Cable Assembly Length | .25m |
Cable Assembly Type | Power |
Cable Assembly Category | Power |
Shielded | No |
Connector Type (End B) | Power Connector |
Connector Type (End A) | Power Connector |
Product Type | Cable Assembly |
Operating Temperature Range | -25 – 125°C, -13 – 257°F |
Cable Assembly, 4Pos, W-T-B Plug, 250Mm | Newark Electronics |
CORDSET, CA, ET, 4 POS, NO PULL-TAB, NO DETECT, SHIELD | TE Connectivity 2304890-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2304890-1?
Additional datasheets, footprints and schematics for 2304890-1 are listed on our Part Details page. You can also find images and similar parts to 2304890-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2304890-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2304890-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2304890-1 fall under?
The 2304890-1 is listed under Cable Assemblies > Copper Cable Assemblies > Power Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2304890-1 when available in the Power Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2304890-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2304890-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2304890-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2304890-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2304890-1 often in real-time on the comparison pages.
What if I can't find stock of 2304890-1?
You can fill out our help required form which you can use to request a quote for 2304890-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.