Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.45
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.01
|
105
in stock
|
Buy Now | |
Conrad
from US$20.25
|
11
in stock
|
Buy Now | |
Distrelec
from US$25.52
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$20.86
|
-
|
Buy Now | |
RS Americas
from US$43.14
|
-
|
Buy Now | |
element14
from US$3.33
|
-
|
Buy Now |
Cable Length - Metric | 2m |
---|---|
Current Rating | - |
Voltage Rating | - |
Jacket Color | Black |
Product Range | - |
Cable Length - Imperial | 6ft |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 2mm 2.5mm 3mm 4mm 5mm 6mm 8mm Hex Keys |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Put an end to the squeezed fingers when screwing and the long search for the right key size! The Multitool PocketStar® convinces in many ways. The nine Allen keys are stored in a handy folding holder to save space. Thus, the pin-wrench set is perfectly suitable for mobile use and also fits in the trouser pocket. The lift-out button makes it easy and easy to select the desired key size. Thanks to the variably adjustable working positions, the PocketStar® is ideal for universal use: In the 180Grad-position the tool becomes a screwdriver with longitudinal grip. When the key is positioned at the 270Grad stop, the folding holder becomes a tool with a practical lever arm for high torques. This prevents the fingers from bending and squeezing in this position.This text is machine translated. | Conrad |
Wiha Hex Key Multitool PocketStar | Distrelec |
Allen Key Set, Fold Up, 7Pc | Newark Electronics |
Where can I find additional details, specifications and documents for a 23-040?
Additional datasheets, footprints and schematics for 23-040 are listed on our Part Details page. You can also find images and similar parts to 23-040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 23-040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 23-040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 23-040 fall under?
The 23-040 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 23-040 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 23-040 you can contact the distributor directly for product support, shipping queries etc.
Is the 23-040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 23-040 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for 23-040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 23-040 often in real-time on the comparison pages.
What if I can't find stock of 23-040?
You can fill out our help required form which you can use to request a quote for 23-040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.