Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.33
Connector Profile | Standard |
---|---|
Shield Material | Copper Alloy |
Shield Plating Finish | Bright |
LED Color (Bottom Right) | Green/Red |
PCB Ground Tab Location | 10.41mm, .41in |
Grounding Tab Plating Material | Tin over Nickel |
Shield Plating Material | Copper Preplated with Nickel |
Modular Jack Latch Orientation | Inverted (Top) / Standard (Bottom) |
LED Color (Bottom Left) | Green/Red |
Number of Loaded Positions | 8 |
Status Indicator | LED |
PCB Mount Orientation | Right Angle |
Panel Ground Location | Sides |
Keyed | No |
Number of PCB Ground Tabs | 4 |
Connector Contact Density | Standard |
Multiple Port Configuration | Stacked |
Wiring Pattern | T568A/T568B |
Port Matrix Configuration | 2 x 2 |
Number of Positions | 8 |
Port Configuration | Multiple Ports |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Base Material | Phosphor Bronze |
Connector Product Type | Connector Assembly |
Connector Height | 1.4409in, 29.06mm |
PCB Tail Length | 2.24mm, .088in |
コネクタの高さ | 29.06mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Mating Entry Location | Side |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | LCP With 30% G.F |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5e |
Connector Mounting Type | Panel, Board Mount |
Circuit Application | Signal |
Shielded | Yes |
Shield Panel Ground Type | Shield has bottom panel grounds. |
実装方法 | Box & Tray |
Packaging Method | Box & Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 |
Grounding Options | PCB and Panel Ground |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Housing Material Temperature | Standard |
Stk Mj Assy,8Pos,2X2,cat5E |Amp Te Connectivity 2303402-1 | Newark Electronics |
Modular Conn/Ethernet Conn STK MJ | Rapid Electronics |
TE Connectivity STK MJ ASSY 8POS 2X2 CAT5E Modular Connectors / Ethernet Connectors STK MJ ASSY 8POS 2X2 CAT5E | Distrelec |
RJ45 CONNECTOR, JACK, 8P8C, 4PORT, CAT5E | Farnell |
Where can I find additional details, specifications and documents for a 2303402-1?
Additional datasheets, footprints and schematics for 2303402-1 are listed on our Part Details page. You can also find images and similar parts to 2303402-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2303402-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2303402-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2303402-1 fall under?
The 2303402-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2303402-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2303402-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2303402-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2303402-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2303402-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2303402-1 often in real-time on the comparison pages.
What if I can't find stock of 2303402-1?
You can fill out our help required form which you can use to request a quote for 2303402-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.