Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Material | Polyurethane Foam |
---|---|
Swab Tip Size | 12.7mm x 4.76mm |
Handle Length | 149.23mm |
Handle Material | - |
Product Range | - |
Accessory Type | Tip Foam Swab |
Pack Quantity | 50 |
Trade Name Chemical | TechSwabs |
Techswabs Foam Swab | Newark Electronics |
Swab | RS Americas |
Where can I find additional details, specifications and documents for a 2303-50?
Additional datasheets, footprints and schematics for 2303-50 are listed on our Part Details page. You can also find images and similar parts to 2303-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2303-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2303-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2303-50 fall under?
The 2303-50 is listed under Tools & Maintenance > Cleaning & Chemicals > Precision Cleaning.
Can I view similar or alternative parts?
You can view similar parts to 2303-50 when available in the Precision Cleaning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2303-50 you can contact the distributor directly for product support, shipping queries etc.
Is the 2303-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2303-50 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 2303-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2303-50 often in real-time on the comparison pages.
What if I can't find stock of 2303-50?
You can fill out our help required form which you can use to request a quote for 2303-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.