2302796-1 PCB Connectors by TE Connectivity

RAPLUGASSY,LEFTEND,HALF,RTM,VPX,MGRT3

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$59.15

Distributor Stock
Logo for Farnell
Farnell
from US$68.30
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$66.90
129
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$62.67
-
Buy Now
Logo for Avnet America
Avnet America
from US$59.15
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$72.80
-
Buy Now

Specifications

Number of Signal Positions 4
Number of Power Positions 0
Card Slot Centerline .8in, 20.3mm
Board-to-Board Configuration Right Angle
Guide Location Unguided
Number of Ground Positions 20
Number of Rows 7
PCB Mount Orientation Right Angle
Number of Positions 56
Number of Columns 8
Number of Pairs 16
Contact Current Rating (Max) 1A
Row-to-Row Spacing .053in, 1.35mm
Centerline (Pitch) .075in, 1.8mm
Number of Shrouded Sides 2
Housing Material LCP - GF (Liquid Crystal Polymer)
Mating Alignment Type Keyed
Mating Alignment With
Connector Mounting Type Board Mount
Circuit Application Signal
Connector Style Plug
Signal Arrangement Differential
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Connector System Board-to-Board
Connector Type Daughtercard (Plug)
Shrouded Unshrouded
Product Type Daughtercard Connector
Differential Impedance 100Ω
Number of Differential Pairs per Column 2
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -55 – 125°C, -67 – 221°F

Alternative Descriptions

Raplugassy,leftend,half,rtm,vpx,mgrt3 |Te Connectivity 2302796-1 | Newark Electronics
Connector, MULTIGIG RT 3, 56 Contacts, 1.8 mm, Header, Press Fit, 7 Rows | Avnet America
MGRT3 RTM VPX RAPLUG | TTI Europe
BACKPLANE CONN, HEADER, 56POS, 1.8MM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2302796-1?

Additional datasheets, footprints and schematics for 2302796-1 are listed on our Part Details page. You can also find images and similar parts to 2302796-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2302796-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2302796-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2302796-1 fall under?

The 2302796-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2302796-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2302796-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2302796-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2302796-1 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for 2302796-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2302796-1 often in real-time on the comparison pages.

What if I can't find stock of 2302796-1?

You can fill out our help required form which you can use to request a quote for 2302796-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay