2302788-2 PCB Connectors by TE Connectivity

VERTRECASSY,LEFTEND, HALF, MGRT3

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$23.66

Distributor Stock
Logo for Avnet America
Avnet America
from US$23.66
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Card Slot Centerline .8in, 20.3mm
Guide Location Unguided
Number of Rows 9
PCB Mount Orientation Vertical
Number of Positions 72
Number of Columns 8
Board-to-Board Configuration Vertical
Contact Current Rating (Max) 1A
Row-to-Row Spacing 1.8mm, .071in
Centerline (Pitch) .071in, 1.8mm
Housing Material LCP - GF (Liquid Crystal Polymer)
Number of Shrouded Sides 0
Connector Mounting Type Board Mount
Mating Alignment With
Mating Alignment Type Keyed
Circuit Application Power & Signal
Connector Style Receptacle
Product Type Motherboard Connector
Shrouded Unshrouded
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Connector System Board-to-Board
Differential Impedance 100Ω
Number of Differential Pairs per Column 2
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -67 – 221°F, -55 – 125°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2302788-2?

Additional datasheets, footprints and schematics for 2302788-2 are listed on our Part Details page. You can also find images and similar parts to 2302788-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2302788-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2302788-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2302788-2 fall under?

The 2302788-2 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2302788-2 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2302788-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2302788-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2302788-2 have stock available?

Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 2302788-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2302788-2 often in real-time on the comparison pages.

What if I can't find stock of 2302788-2?

You can fill out our help required form which you can use to request a quote for 2302788-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay