Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$58.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$82.45
|
No stock
|
Buy Now | |
Heilind Electronics
from US$93.85
|
187
in stock
|
Buy Now | |
TE Store
from US$98.25
|
80
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$93.85
|
43
in stock
|
Buy Now | |
Newark Electronics
from US$62.18
|
-
|
Buy Now | |
Avnet America
from US$58.69
|
-
|
Buy Now | |
RS Americas
from US$67.63
|
-
|
Buy Now |
Body Style | Straight |
---|---|
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
Contact Current Rating (Max) | 1A |
RF Connector Center Contact Plating Material | Gold over Nickel over Copper |
Contact Type | Pin |
Impedance | 50Ω |
Impedance Options | Fixed |
Centerline (Pitch) | .11in, 2.79mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Dielectric Material | PTFE |
Cable Type | Coaxial |
Connector System | Cable-to-Cable |
Connector Style | Plug |
Connector Type | Coaxial Contacts |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -65 – 120°C, -85 – 248°F |
NANORF PIN CONTACT, BACKPLANE | Heilind Electronics |
NanoRF PIN CONTACT, BACKPLANE Contact Type: Pin Number of Positions: 1 Connector & Contact Terminates To: Wire & Cable Contact Orientation: Straight Contact Mating Area Plating Material: Gold Pin 1 Wire & Cable Straight | Rf Contact | Part Number: 2302345-1 | Internal Number: 2302345-1 | Gold | TE Connectivity | TE Store |
Contact, Pin, Backplane, Solder | Newark Electronics |
High Density RF Plug Bead Design Gold Over Nickel | Avnet America |
Coax Contact,2.79mm Pitch, Cable Mount, Pin Contact, NanoRF Series | TE Connectivity 2302345-1 | RS Americas |
CONTACT, PIN, SOLDER | Farnell |
Where can I find additional details, specifications and documents for a 2302345-1?
Additional datasheets, footprints and schematics for 2302345-1 are listed on our Part Details page. You can also find images and similar parts to 2302345-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2302345-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2302345-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2302345-1 fall under?
The 2302345-1 is listed under Connectors > RF & Coax Connectors > Coax Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2302345-1 when available in the Coax Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2302345-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2302345-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2302345-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 2302345-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2302345-1 often in real-time on the comparison pages.
What if I can't find stock of 2302345-1?
You can fill out our help required form which you can use to request a quote for 2302345-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.