Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$94.90
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$94.90
|
-
|
Buy Now |
Guide Location | Unguided |
---|---|
Card Slot Centerline | 20.3mm, .8in |
PCB Mount Orientation | Right Angle |
Number of Rows | 7 |
Number of Positions | 112 |
Number of Power Positions | 0 |
Number of Ground Positions | 40 |
Number of Signal Positions | 8 |
Board-to-Board Configuration | Right Angle |
Number of Columns | 16 |
Number of Pairs | 32 |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | 1.35mm, .053in |
Housing Material | LCP - GF (Liquid Crystal Polymer) |
Centerline (Pitch) | .075in, 1.8mm |
Number of Shrouded Sides | 2 |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Circuit Application | Signal |
Connector System | Board-to-Board |
Sealable | No |
Connector Style | Plug |
Shrouded | Unshrouded |
Connector Type | Daughtercard (Plug) |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Daughtercard Connector |
Signal Arrangement | Differential |
Differential Impedance | 100Ω |
Number of Differential Pairs per Column | 2 |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 125°C, -67 – 221°F |
Connector Backplane Plug 112Position 1.8mm Press-Fit Right Angle Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 2302320-2?
Additional datasheets, footprints and schematics for 2302320-2 are listed on our Part Details page. You can also find images and similar parts to 2302320-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2302320-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2302320-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2302320-2 fall under?
The 2302320-2 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2302320-2 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2302320-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2302320-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2302320-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2302320-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2302320-2 often in real-time on the comparison pages.
What if I can't find stock of 2302320-2?
You can fill out our help required form which you can use to request a quote for 2302320-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.