Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.95
|
440
in stock
|
Buy Now | |
TE Store
from US$33.78
|
4,633
in stock
|
Buy Now | |
element14
from US$13.82
|
560
in stock
|
Buy Now | |
Newark Electronics
from US$17.76
|
440
in stock
|
Buy Now | |
Avnet America
from US$11.10
|
245
in stock
|
Buy Now | |
Future Electronics
from US$11.11
|
-
|
Buy Now | |
RS Americas
from US$17.29
|
-
|
Buy Now | |
Avnet Asia
from US$14.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Ground Tab Location | .45in, 15.49mm, .61in, -.18in, -4.57mm, 11.43mm |
---|---|
LED Color (Top Right) | Green |
Connector Profile | Standard |
Shield Material | Brass |
Shield Plating Material | Nickel |
Insulator Material | LCP |
LED Color (Bottom Left) | Green/Orange |
LED Lightpipe Material | High Temperature Thermoplastic |
Modular Jack Latch Orientation | Inverted (Top) / Standard (Bottom) |
LED Color (Top Left) | Green/Orange |
LED Lightpipe Color | Clear |
LED Color (Bottom Right) | Green |
Shield Plating Finish | Matte |
Number of Loaded Positions | 8 |
Number of PCB Ground Tabs | 4 |
Status Indicator | LED |
Port Configuration | Multiple Ports |
Keyed | No |
Number of Panel Ground Tabs | 0 |
Number of Positions | 8 |
Port Matrix Configuration | 2 x 1 |
Connector Contact Density | Standard |
Multiple Port Configuration | Stacked |
PCB Mount Orientation | Right Angle |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
PCB Termination Area Plating Finish | Matte |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
PCB Contact Termination Area Plating Material | Tin |
Connector Height | 1.015in, 25.79mm |
コネクタの高さ | 25.79mm |
Mating Entry Location | Side |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Performance Category | Cat 5e |
UL Flammability Rating | UL 94V-0 |
Boardlock Material | LCP |
PCB Mount Retention Type | Boardlock |
Shielded | Yes |
Shield Panel Ground Type | Shield has bottom panel grounds. |
Additional Features | Dust Cover |
Packaging Quantity | 40 |
実装方法 | Tray |
Packaging Method | Tray |
Modular Jack & Plug Interface Type | RJ45 with Integrated Magnetics |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connectors & Connector Components Type | Connector |
Sealable | No |
Grounding Options | PCB Ground |
Data Rate | 1000Mb/s |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Housing Material Temperature | 260 |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
RJ45 JACK INT.MAG. 1GB LED 2X1 Modular Jack & Plug Interface Type: RJ45 with Integrated Magnetics Port Configuration: Multiple Ports Port Matrix Configuration: 2 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 with Integrated Magnetics Multiple Ports 2 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 2301997-7 | Internal Number: 2301997-7 | TE Connectivity | TE Store |
RJ45 CONNECTOR, R/A JACK, 2PORT, TH | element14 |
Rj45 Connector, R/A Jack, 2Port, Th Rohs Compliant: Yes |Te Connectivity 2301997-7 | Newark Electronics |
Conn RJ45 Receptacle 16 POS Solder RA Through Hole 28 Terminal Dual Port Tray | Avnet America |
RJ45 JACK INT.MAG. 1GB LED 2X1 | TE Connectivity 2301997-7 | RS Americas |
Where can I find additional details, specifications and documents for a 2301997-7?
Additional datasheets, footprints and schematics for 2301997-7 are listed on our Part Details page. You can also find images and similar parts to 2301997-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2301997-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2301997-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2301997-7 fall under?
The 2301997-7 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2301997-7 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2301997-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2301997-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2301997-7 have stock available?
Authorised distributors including TE Store, element14, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 2301997-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2301997-7 often in real-time on the comparison pages.
What if I can't find stock of 2301997-7?
You can fill out our help required form which you can use to request a quote for 2301997-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.