Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.58
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$9.58
|
No stock
|
Buy Now |
![]() |
TE Store
from US$31.32
|
3,700
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$12.40
|
1,680
in stock
|
Buy Now |
![]() |
Future Electronics
from US$10.67
|
-
|
Buy Now |
![]() |
Avnet America
from US$11.12
|
-
|
Buy Now |
![]() |
RS Americas
from US$16.51
|
-
|
Buy Now |
![]() |
Boersig
from US$11.29
|
-
|
Buy Now |
![]() |
Newark Electronics
-
|
-
|
Buy Now |
PCB Ground Tab Location | .45in, 15.49mm, .61in, -.18in, -4.57mm, 11.43mm |
---|---|
LED Color (Top Left) | None |
Connector Profile | Standard |
Shield Material | Brass |
Shield Plating Material | Nickel |
Insulator Material | LCP |
LED Color (Top Right) | None |
Modular Jack Latch Orientation | Inverted (Top) / Standard (Bottom) |
LED Color (Bottom Right) | None |
LED Color (Bottom Left) | None |
Shield Plating Finish | Matte |
Multiple Port Configuration | Stacked |
Number of Panel Ground Tabs | 0 |
PCB Mount Orientation | Right Angle |
Port Configuration | Multiple Ports |
Number of Loaded Positions | 8 |
Connector Contact Density | Standard |
Status Indicator | None |
Keyed | No |
Number of PCB Ground Tabs | 4 |
Number of Positions | 8 |
Port Matrix Configuration | 2 x 1 |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
PCB Termination Area Plating Finish | Matte |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold over Nickel |
Connector Height | 25.55mm, 1.006in |
コネクタの高さ | 25.55mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Mating Entry Location | Side |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5e |
PCB Mount Retention Type | Boardlock |
Boardlock Material | LCP |
Shielded | Yes |
Shield Panel Ground Type | Shield has bottom panel grounds. |
Additional Features | Dust Cover |
Packaging Quantity | 40 |
実装方法 | Tray |
Packaging Method | Tray |
Connectors & Connector Components Type | Connector |
Grounding Options | PCB and Panel Ground |
Sealable | No |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 with Integrated Magnetics |
Data Rate | 1000Mb/s |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Housing Material Temperature | 260 |
RJ45 JACK INT.MAG. 1GB 2X1 Modular Jack & Plug Interface Type: RJ45 with Integrated Magnetics Port Configuration: Multiple Ports Port Matrix Configuration: 2 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 with Integrated Magnetics Multiple Ports 2 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 2301997-4 | Internal Number: 2301997-4 | TE Connectivity | TE Store |
Modular Connector, Modular Jack, 2 x 1 (Stacked), 8P8C, Cat6, Through Hole Mount | Avnet America |
RJ45 JACK INT.MAG. 1GB 2X1 | TE Connectivity 2301997-4 | RS Americas |
RJ45 CONNECTOR, JACK, 8P8C, 2PORT, TH | Farnell |
Rj45 Connector, Jack, 8P8C, 2Port, Th | Newark Electronics |
Where can I find additional details, specifications and documents for a 2301997-4?
Additional datasheets, footprints and schematics for 2301997-4 are listed on our Part Details page. You can also find images and similar parts to 2301997-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2301997-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2301997-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2301997-4 fall under?
The 2301997-4 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2301997-4 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2301997-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2301997-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2301997-4 have stock available?
Authorised distributors including TE Store, Chip One Stop, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2301997-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2301997-4 often in real-time on the comparison pages.
What if I can't find stock of 2301997-4?
You can fill out our help required form which you can use to request a quote for 2301997-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.