Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.39
|
No stock
|
Buy Now | |
TE Store
from US$20.85
|
889
in stock
|
Buy Now | |
Rapid Electronics
from US$7.27
|
320
in stock
|
Buy Now | |
Chip One Stop
from US$8.32
|
320
in stock
|
Buy Now | |
Future Electronics
from US$7.81
|
-
|
Buy Now | |
Avnet America
from US$7.40
|
-
|
Buy Now | |
RS Americas
from US$11.01
|
-
|
Buy Now | |
Boersig
from US$7.49
|
-
|
Buy Now |
PCB Ground Tab Location | .45in, 15.49mm, .61in, -.18in, -4.57mm, 11.43mm |
---|---|
LED Color (Top Left) | None |
Connector Profile | Standard |
Shield Material | Brass |
Shield Plating Material | Nickel |
Insulator Material | LCP |
LED Color (Top Right) | None |
Modular Jack Latch Orientation | Inverted (Top) / Standard (Bottom) |
LED Color (Bottom Right) | None |
LED Color (Bottom Left) | None |
Shield Plating Finish | Matte |
Port Configuration | Multiple Ports |
PCB Mount Orientation | Right Angle |
Number of Loaded Positions | 8 |
Panel Ground Location | Top and Side |
Port Matrix Configuration | 2 x 1 |
Keyed | No |
Number of PCB Ground Tabs | 4 |
Connector Contact Density | Standard |
Multiple Port Configuration | Stacked |
Number of Panel Ground Tabs | 10 |
Number of Positions | 8 |
Status Indicator | None |
PCB Termination Area Plating Finish | Matte |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold over Nickel |
Connector Height | 1.006in, 25.55mm |
コネクタの高さ | 25.55mm |
Mating Entry Location | Side |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
PCB Mount Retention Type | Boardlock |
Boardlock Material | LCP |
Shielded | Yes |
Shield Panel Ground Type | Shield has bottom panel grounds. |
実装方法 | Tray |
Packaging Method | Tray |
Packaging Quantity | 40 |
Modular Connector Style | Jack |
Grounding Options | PCB and Panel Ground |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 with Integrated Magnetics |
Sealable | No |
Connectors & Connector Components Type | Connector |
Data Rate | 100Mb/s, 10Mb/s |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Housing Material Temperature | 260 |
RJ45 JACK INT.MAG. 10/100 2X1 Modular Jack & Plug Interface Type: RJ45 with Integrated Magnetics Port Configuration: Multiple Ports Port Matrix Configuration: 2 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 with Integrated Magnetics Multiple Ports 2 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 2301997-2 | Internal Number: 2301997-2 | TE Connectivity | TE Store |
Conn RJ45 F 16 POS 1.27mm Solder RA Thru-Hole 16 Terminal 2 Port Tray | Avnet America |
RJ45 JACK INT.MAG. 10/100 2X1 | TE Connectivity 2301997-2 | RS Americas |
RJ45 CONNECTOR, JACK, 8P8C, 2PORT, TH | Farnell |
Where can I find additional details, specifications and documents for a 2301997-2?
Additional datasheets, footprints and schematics for 2301997-2 are listed on our Part Details page. You can also find images and similar parts to 2301997-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2301997-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2301997-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2301997-2 fall under?
The 2301997-2 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2301997-2 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2301997-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2301997-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2301997-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 2301997-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2301997-2 often in real-time on the comparison pages.
What if I can't find stock of 2301997-2?
You can fill out our help required form which you can use to request a quote for 2301997-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.