Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.47
|
411
in stock
|
Buy Now | |
Newark Electronics
from US$11.72
|
5,776
in stock
|
Buy Now | |
Rapid Electronics
from US$12.73
|
5,776
in stock
|
Buy Now | |
Chip One Stop
from US$10.10
|
5,776
in stock
|
Buy Now | |
Distrelec
from US$12.37
|
5,776
in stock
|
Buy Now | |
element14
from US$11.64
|
411
in stock
|
Buy Now | |
Future Electronics
from US$7.41
|
160
in stock
|
Buy Now | |
Avnet America
from US$11.67
|
-
|
Buy Now | |
RS Americas
from US$17.29
|
-
|
Buy Now | |
Boersig
from US$13.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Color (Bottom Right) | None |
---|---|
Connector Profile | Standard |
Shield Material | Brass |
Shield Plating Material | Nickel |
Shield Plating Finish | Matte |
LED Color (Top Right) | Green/Yellow |
Modular Jack Latch Orientation | Inverted - Latch Up |
LED Color (Top Left) | Green/Yellow |
PCB Ground Tab Location | .12in, 3.05mm |
LED Color (Bottom Left) | None |
Insulator Material | LCP |
Status Indicator | LED |
PCB Mount Orientation | Right Angle |
Number of PCB Ground Tabs | 2 |
Number of Loaded Positions | 8 |
Panel Ground Location | Top and Side |
Keyed | No |
Number of Panel Ground Tabs | 7 |
Connector Contact Density | Standard |
Multiple Port Configuration | Ganged |
Number of Positions | 8 |
Port Matrix Configuration | 1 x 2 |
Port Configuration | Multiple Ports |
Contact Underplating Material | Nickel |
PCB Termination Area Plating Finish | Matte |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Gold over Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Connector Height | .531in, 13.5mm |
コネクタの高さ | 13.5mm |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
Mating Entry Location | Side |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5e |
Boardlock Material | LCP |
PCB Mount Retention Type | Boardlock |
Shielded | Yes |
Shield Panel Ground Type | Shield has bottom panel grounds. |
Packaging Quantity | 80 |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Reel Diameter | 33cm |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connectors & Connector Components Type | Connector |
Sealable | No |
Grounding Options | PCB and Panel Ground |
Modular Jack & Plug Interface Type | RJ45 with Integrated Magnetics |
Data Rate | 1000Mb/s |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Housing Material Temperature | 260 |
Rj45 Jack Int.mag. 1Gb Led 1X2 Inv. |Amp Te Connectivity 2301996-7 | Newark Electronics |
TE Connectivity - AMP RJ45 JACK INT.MAG. 1GB LED 1X2 INV. | Distrelec |
MODULAR CONN, SHIELDED, RJ45 JACK, TMT | Farnell |
RJ45 CONNECTOR, R/A JACK, 2PORT, TH | element14 |
8 Position Dual Port Single Row Right Angle Through Hole RJ45 Modular Jack | Future Electronics |
Conn RJ45 Receptacle 16 POS Solder RA Through Hole 28 Terminal Dual Port T/R | Avnet America |
RJ45 JACK INT.MAG. 1GB LED 1X2 INV. | TE Connectivity 2301996-7 | RS Americas |
Where can I find additional details, specifications and documents for a 2301996-7?
Additional datasheets, footprints and schematics for 2301996-7 are listed on our Part Details page. You can also find images and similar parts to 2301996-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2301996-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2301996-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2301996-7 fall under?
The 2301996-7 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2301996-7 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2301996-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2301996-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2301996-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2301996-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2301996-7 often in real-time on the comparison pages.
What if I can't find stock of 2301996-7?
You can fill out our help required form which you can use to request a quote for 2301996-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.