Prices starting from US$6.41
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$7.39 |
221
|
Buy Now | |
TE Store | US$17.01 |
1,268
|
Buy Now | |
RS Americas | US$9.57 |
320
|
Buy Now | |
Newark Electronics | US$11.63 |
221
|
Buy Now | |
element14 | US$8.45 |
221
|
Buy Now | |
TTI Europe | US$7.39 |
80
|
Buy Now | |
Future Electronics | US$7.01 |
-
|
Buy Now | |
Avnet America | US$6.41 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Connector Profile | Standard |
---|---|
LED Color (Bottom Right) | Green/Yellow |
PCB Ground Tab Location | 3.89mm, .153in |
Shield Material | Brass |
Shield Plating Finish | Matte |
Modular Jack Latch Orientation | Standard - Latch Down |
LED Color (Top Left) | None |
Shield Plating Material | Nickel |
Insulator Material | LCP |
LED Color (Top Right) | None |
LED Color (Bottom Left) | Green/Yellow |
Number of Positions | 8 |
Number of Panel Ground Tabs | 0 |
Status Indicator | LED |
Port Configuration | Single Port |
Number of PCB Ground Tabs | 2 |
Number of Loaded Positions | 8 |
PCB Mount Orientation | Vertical |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Connector Contact Density | Standard |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
PCB Termination Area Plating Finish | Matte |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
端子の下地めっきの材料 | Nickel |
コネクタの高さ | 16.9mm |
Connector Height | 16.9mm, .665in |
Housing Material | LCP (Liquid Crystal Polymer) |
Mating Entry Location | Top |
Housing Color | Black |
Performance Category | Cat 5e |
UL Flammability Rating | UL 94V-0 |
Boardlock Material | LCP |
PCB Mount Retention Type | Boardlock |
Shielded | Yes |
Shield Panel Ground Type | Shield has bottom panel grounds. |
Packaging Method | Reel |
Packaging Quantity | 80 |
Packaging Reel Diameter | 33cm |
実装方法 | Reel |
Modular Jack & Plug Interface Type | RJ45 with Integrated Magnetics |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Sealable | No |
Grounding Options | PCB Ground |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Data Rate | 1000Mb/s |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Housing Material Temperature | 260 |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
RJ45 JACK INT.MAG. 1GB LED 1X1 VERT. Modular Jack & Plug Interface Type: RJ45 with Integrated Magnetics Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 with Integrated Magnetics Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 2301995-4 | Internal Number: 2301995-4 | TE Connectivity | TE Store |
RJ45 JACK INT.MAG. 1GB LED 1X1 VERT. | TE Connectivity 2301995-4 | RS Americas |
Rj45 Connector, Jack, 1Port, Th Rohs Compliant: Yes |Te Connectivity 2301995-4 | Newark Electronics |
RJ45 CONNECTOR, JACK, 1PORT, TH | element14 |
8/8 RJ45 JACK INT.MAG. 1X1 VER | TTI Europe |
1 Port RJ45 Magjack Connector Through Hole 10/100 Base-T, AutoMDIX | Future Electronics |
Conn RJ45 F 10 POS 1.27mm Solder ST Thru-Hole 14 Terminal 1 Port Reel | Avnet America |
Where can I find additional details, specifications and documents for a 2301995-4?
Additional datasheets, footprints and schematics for 2301995-4 are listed on our Part Details page. You can also find images and similar parts to 2301995-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2301995-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2301995-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2301995-4 fall under?
The 2301995-4 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2301995-4 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2301995-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2301995-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2301995-4 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2301995-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2301995-4 often in real-time on the comparison pages.
What if I can't find stock of 2301995-4?
You can fill out our help required form which you can use to request a quote for 2301995-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.