Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.21
|
30
in stock
|
Buy Now | |
Farnell
from US$5.87
|
240
in stock
|
Buy Now | |
Newark Electronics
from US$6.73
|
235
in stock
|
Buy Now | |
Rapid Electronics
from US$4.19
|
235
in stock
|
Buy Now | |
Chip One Stop
from US$4.35
|
235
in stock
|
Buy Now | |
Distrelec
from US$4.07
|
235
in stock
|
Buy Now | |
Future Electronics
from US$3.81
|
-
|
Buy Now | |
Avnet America
from US$4.08
|
-
|
Buy Now | |
RS Americas
from US$5.53
|
-
|
Buy Now | |
element14
from US$6.77
|
-
|
Buy Now | |
Boersig
from US$4.33
|
-
|
Buy Now |
PCB Ground Tab Location | .12in, 3.05mm |
---|---|
Connector Profile | Standard |
Shield Plating Material | Nickel |
Insulator Material | LCP |
LED Color (Top Right) | None |
Modular Jack Latch Orientation | Inverted - Latch Up |
LED Color (Bottom Right) | None |
LED Color (Bottom Left) | None |
LED Color (Top Left) | None |
Shield Plating Finish | Matte |
Shield Material | Brass |
Number of Panel Ground Tabs | 6 |
Number of PCB Ground Tabs | 2 |
Port Matrix Configuration | 1 x 1 |
Panel Ground Location | Top and Side |
Status Indicator | None |
Keyed | No |
PCB Mount Orientation | Right Angle |
Connector Contact Density | Standard |
Number of Loaded Positions | 8 |
Number of Positions | 8 |
Port Configuration | Single Port |
端子の下地めっきの材料 | Nickel |
PCB Termination Area Plating Finish | Matte |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Connector Height | 13.8mm, .543in |
コネクタの高さ | 13.8mm |
Housing Color | Black |
Mating Entry Location | Side |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
PCB Mount Retention Type | Boardlock |
Boardlock Material | LCP |
Shielded | Yes |
Shield Panel Ground Type | Shield has bottom panel grounds. |
Packaging Method | Reel |
Packaging Reel Diameter | 33cm |
実装方法 | Reel |
Packaging Quantity | 80 |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 with Integrated Magnetics |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Sealable | No |
Grounding Options | PCB and Panel Ground |
Connector & Contact Terminates To | Printed Circuit Board |
Data Rate | 100Mb/s, 10Mb/s |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Housing Material Temperature | 260 |
MODULAR CONN, SHIELDED, RJ45 JACK, TMT | Farnell |
Modular Conn/Ethernet Conn 10/100 1X1 Inv. 3.00Mm |Amp Te Connectivity 2301994-3 | Newark Electronics |
Modular Conn/Ethernet Conn 10/100 1X1 INV. 3.00mm | Rapid Electronics |
TE Connectivity - AMP RJ45 JACK INT.MAG. 10/100 1X1 INV. | Distrelec |
RJ45 inverted magnetic jack, 10/100 | RS |
Industrial RJ45 Mag Jack, RJ45 Connectors, RJ45 with Integrated Magnetics, Single Port, Port Matrix Configuration 1 x 1, RJ Type Jacks & Plugs | Avnet America |
Magnetic Jack, RJ45, 8-Position, 1 Port, Cat5, Right Angle, Shielded, Female | TE Connectivity 2301994-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Where can I find additional details, specifications and documents for a 2301994-3?
Additional datasheets, footprints and schematics for 2301994-3 are listed on our Part Details page. You can also find images and similar parts to 2301994-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2301994-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2301994-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2301994-3 fall under?
The 2301994-3 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2301994-3 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2301994-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2301994-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2301994-3 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2301994-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2301994-3 often in real-time on the comparison pages.
What if I can't find stock of 2301994-3?
You can fill out our help required form which you can use to request a quote for 2301994-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.