Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.99
|
1,149
in stock
|
Buy Now | |
Rapid Electronics
from US$4.25
|
2,837
in stock
|
Buy Now | |
Chip One Stop
from US$4.12
|
2,837
in stock
|
Buy Now | |
Newark Electronics
from US$6.78
|
1,149
in stock
|
Buy Now | |
element14
from US$4.43
|
1,149
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,350
in stock
|
Buy Now | |
Future Electronics
from US$3.63
|
-
|
Buy Now | |
Avnet America
from US$3.58
|
-
|
Buy Now | |
RS Americas
from US$4.65
|
-
|
Buy Now | |
Boersig
from US$4.42
|
-
|
Buy Now |
No. of Contacts | 25Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Through Hole |
D Sub Shell Size | DB |
Product Range | - |
Connector Body Material | Steel Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
D-Sub Standard Conn AMPL REC HD20 R/A 15P | Rapid Electronics |
D SUB CONN, RCPT, DB, 25POS, SOLDER | Farnell |
D-Sub Conn, Rcpt, 25Pos, Through Hole | Newark Electronics |
D-SUB CONN, RCPT, 25POS, THROUGH HOLE | element14 |
Conn D Subminiature RCP 25 POS B Shell Size 2.77mm Solder RA Through Hole Tray | Avnet Abacus |
AMPL REC HD20, R/A, 15P, B/L,4-40 A/LOCK | Future Electronics |
AMPL REC HD20, R/A, 15P, B/L,4-40 A/LOCK, PCB D-Sub Connectors | TE Connectivity 2301846-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2301846-1?
Additional datasheets, footprints and schematics for 2301846-1 are listed on our Part Details page. You can also find images and similar parts to 2301846-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2301846-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2301846-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2301846-1 fall under?
The 2301846-1 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 2301846-1 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2301846-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2301846-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2301846-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for 2301846-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2301846-1 often in real-time on the comparison pages.
What if I can't find stock of 2301846-1?
You can fill out our help required form which you can use to request a quote for 2301846-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.