Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.49
|
726
in stock
|
Buy Now | |
Rapid Electronics
from US$3.41
|
1,590
in stock
|
Buy Now | |
Chip One Stop
from US$3.12
|
1,590
in stock
|
Buy Now | |
Newark Electronics
from US$3.79
|
726
in stock
|
Buy Now | |
element14
from US$3.35
|
726
in stock
|
Buy Now | |
Future Electronics
from US$3.05
|
-
|
Buy Now | |
Avnet America
from US$2.76
|
-
|
Buy Now | |
RS Americas
from US$3.70
|
-
|
Buy Now | |
Avnet Asia
from US$2.72
|
-
|
Buy Now | |
Boersig
from US$3.52
|
-
|
Buy Now | |
Distrelec
from US$3.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Contacts | 15Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Through Hole |
D Sub Shell Size | DA |
Product Range | - |
Connector Body Material | Steel Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | Lead (27-Jun-2018) |
D-Sub Standard Conn AMPL REC HD20 R/A 15P | Rapid Electronics |
D SUB CONN, RCPT, DA, 15POS, SOLDER | Farnell |
D-Sub Conn, Rcpt, 15Pos, Through Hole | Newark Electronics |
D-SUB CONN, RCPT, 15POS, THROUGH HOLE | element14 |
AMPL REC HD20, R/A, 15P, B/L,4-40 A/LOCK | Future Electronics |
Conn D Subminiature SKT 15 POS 2.77mm Solder RA Through Hole Tray | Avnet America |
AMPL REC HD20, R/A, 15P, B/L,4-40 A/LOCK, PCB D-Sub Connectors | TE Connectivity 2301845-2 | RS Americas |
TE Connectivity - AMP D-Sub R/A DA-15 Receptacle Through Hole | Distrelec |
Where can I find additional details, specifications and documents for a 2301845-2?
Additional datasheets, footprints and schematics for 2301845-2 are listed on our Part Details page. You can also find images and similar parts to 2301845-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2301845-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2301845-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2301845-2 fall under?
The 2301845-2 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 2301845-2 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2301845-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2301845-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2301845-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for 2301845-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2301845-2 often in real-time on the comparison pages.
What if I can't find stock of 2301845-2?
You can fill out our help required form which you can use to request a quote for 2301845-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.