Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.38
|
2,671
in stock
|
Buy Now | |
Rapid Electronics
from US$1.42
|
5,497
in stock
|
Buy Now | |
Distrelec
from US$1.47
|
4,030
in stock
|
Buy Now | |
element14
from US$1.51
|
3,539
in stock
|
Buy Now | |
TTI Europe
from US$1.11
|
2,610
in stock
|
Buy Now | |
Chip One Stop
from US$1.13
|
1,467
in stock
|
Buy Now | |
Newark Electronics
from US$1.47
|
1,364
in stock
|
Buy Now | |
TE Store
from US$2.13
|
1,010
in stock
|
Buy Now | |
RS Americas
from US$1.49
|
25
in stock
|
Buy Now | |
Future Electronics
from US$1.16
|
-
|
Buy Now | |
Avnet America
from US$1.18
|
-
|
Buy Now | |
Boersig
from US$1.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Contacts | 9Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Through Hole |
D Sub Shell Size | DE |
Product Range | - |
Connector Body Material | Steel Body |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
D-Sub Standard Conn AMPL PLUG HD20 R/A 9P | Rapid Electronics |
TE Connectivity AMPL PLUG HD20 R/A 9P B/L 4-40 INS D-Sub Standard Connectors AMPL PLUG HD20 R/A 9P B/L 4-40 INS | Distrelec |
D-SUB CONN, PLUG, 9POS, THROUGH HOLE | element14 |
AMPL PLUG HD20, R/A, 9P, B/L,4 | TTI Europe |
D-Sub Connector, Plug, De-9Pos, Th | Newark Electronics |
AMPL PLUG HD20, R/A, 9P, B/L,4-40 INS Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 9 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Plug Wire-to-Board 9 2.77 mm | PCB D-Sub Connector | Part Number: 2301843-1 | Internal Number: 2301843-1 | TE Connectivity | TE Store |
AMPL PLUG HD20, R/A, 9P, B/L,4-40 INS, PCB D-Sub Connectors | TE Connectivity 2301843-1 | RS Americas |
AMPL PLUG HD20, R/A, 9P, B/L,4-40 INS | Future Electronics |
Conn D Subminiature PL 9 POS E Shell Size 2.77mm Solder RA Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 2301843-1?
Additional datasheets, footprints and schematics for 2301843-1 are listed on our Part Details page. You can also find images and similar parts to 2301843-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2301843-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2301843-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2301843-1 fall under?
The 2301843-1 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 2301843-1 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2301843-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2301843-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2301843-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, element14, Farnell and TTI Europe have stock available or on a lead time for 2301843-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2301843-1 often in real-time on the comparison pages.
What if I can't find stock of 2301843-1?
You can fill out our help required form which you can use to request a quote for 2301843-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.