Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.79
|
2,394
in stock
|
Buy Now | |
Newark Electronics
from US$3.22
|
2,394
in stock
|
Buy Now | |
element14
from US$3.42
|
2,394
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,100
in stock
|
Buy Now | |
Future Electronics
from US$2.74
|
-
|
Buy Now | |
Avnet America
from US$2.50
|
-
|
Buy Now | |
RS Americas
from US$3.35
|
-
|
Buy Now | |
Avnet Asia
from US$2.47
|
-
|
Buy Now |
No. of Contacts | 25Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Through Hole |
D Sub Shell Size | DB |
Product Range | - |
Connector Body Material | Steel Body |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
D-Sub Conn, Plug, 25Pos, Through Hole | Newark Electronics |
D-SUB CONN, PLUG, 25POS, THROUGH HOLE | element14 |
Conn D Subminiature PL 25 POS B Shell Size 2.77mm Solder ST Through Hole | Avnet Abacus |
AMPL PLUG HD20, VERT, 25P, B/L,4-40 S/LO | Future Electronics |
AMPL PLUG HD20, VERT, 25P, B/L,4-40 S/LO, PCB D-Sub Connectors | TE Connectivity 2301835-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2301835-2?
Additional datasheets, footprints and schematics for 2301835-2 are listed on our Part Details page. You can also find images and similar parts to 2301835-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2301835-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2301835-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2301835-2 fall under?
The 2301835-2 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 2301835-2 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2301835-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2301835-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2301835-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Abacus and Future Electronics have stock available or on a lead time for 2301835-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2301835-2 often in real-time on the comparison pages.
What if I can't find stock of 2301835-2?
You can fill out our help required form which you can use to request a quote for 2301835-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.