Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.49
|
5,397
in stock
|
Buy Now | |
TTI Europe
from US$1.35
|
11,610
in stock
|
Buy Now | |
TE Store
from US$2.29
|
7,781
in stock
|
Buy Now | |
Avnet America
from US$1.15
|
6,103
in stock
|
Buy Now | |
Newark Electronics
from US$1.71
|
5,608
in stock
|
Buy Now | |
element14
from US$1.63
|
5,397
in stock
|
Buy Now | |
RS Americas
from US$1.60
|
40
in stock
|
Buy Now | |
RS
from US$2.45
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$1.68
|
7
in stock
|
Buy Now | |
Avnet Abacus
-
|
21,150
in stock
|
Buy Now | |
Future Electronics
from US$1.25
|
-
|
Buy Now | |
Boersig
from US$1.62
|
-
|
Buy Now | |
Sager
from US$1.42
|
-
|
Buy Now |
No. of Contacts | 9Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Through Hole |
D Sub Shell Size | DE |
Product Range | - |
Connector Body Material | Steel Body |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | Lead (27-Jun-2018) |
AMPL PLUG HD20, VERT, 9P, B/L, | TTI Europe |
AMPL PLUG HD20, VERT, 9P, B/L,4-40 S/LOC Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 9 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Plug Wire-to-Board 9 2.77 mm | D-Sub Plug Assembly: Standard & Vertical & Shell Size 1 & 2.74Mm | Part Number: 2301826-2 | Internal Number: 2301826-2 | TE Connectivity | TE Store |
Conn High Density D Subminiature PL 9 POS 2.77mm Solder ST Thru-Hole Box | Avnet America |
D-Sub Connector, Plug, 9Pos | Newark Electronics |
D-SUB CONN, PLUG, 9POS, THROUGH HOLE | element14 |
AMPL PLUG HD20, VERT, 9P, B/L,4-40 S/LOC, PCB D-Sub Connectors | TE Connectivity 2301826-2 | RS Americas |
AMPL PLUG HD20, VERT, 9P, B/L,4-40 S/LOC | RS |
D-Sub Standard Connectors AMPL PLUG HD20 VERT 9P, B/L,4-40 S/LOC | Sager |
Where can I find additional details, specifications and documents for a 2301826-2?
Additional datasheets, footprints and schematics for 2301826-2 are listed on our Part Details page. You can also find images and similar parts to 2301826-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2301826-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2301826-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2301826-2 fall under?
The 2301826-2 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 2301826-2 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2301826-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2301826-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2301826-2 have stock available?
Authorised distributors including TTI Europe, TE Store, Avnet America, Newark Electronics and element14 have stock available or on a lead time for 2301826-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2301826-2 often in real-time on the comparison pages.
What if I can't find stock of 2301826-2?
You can fill out our help required form which you can use to request a quote for 2301826-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.