Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Conductor Type | Busbar |
---|---|
Conductor Material | Aluminum Alloy |
Blocked | Yes |
Visual Inspection | No |
Inside Diameter | 120mm |
Voltage Class | ≤ 550kV |
NEMA Spacing (2-Hole) | Yes |
UL Listed | No |
CSA Certified | No |
REACH Compliance | Yes |
Standards | ANSI/NEMA CC1-2009, IEC 62271-1 |
Energized Installation | No |
Outdoor Use | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Application Type | End Cap for Tube |
Indoor Use | Yes |
Conductor Gauge Type | AWG, AAC/AAAC, ACSR |
Product Availability | Worldwide |
Material | Aluminum |
Technology | Bolted |
Product Family | Simel |
Where can I find additional details, specifications and documents for a 2301076-1?
Additional datasheets, footprints and schematics for 2301076-1 are listed on our Part Details page. You can also find images and similar parts to 2301076-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2301076-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2301076-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2301076-1 fall under?
The 2301076-1 is listed under Power Systems > Power Systems Connectors > Mechanical Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2301076-1 when available in the Mechanical Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2301076-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2301076-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2301076-1 have stock available?
There is no stock from authorised distributors for 2301076-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2301076-1 often in real-time on the comparison pages.
What if I can't find stock of 2301076-1?
You can fill out our help required form which you can use to request a quote for 2301076-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.