Status: | Unknown |
---|---|
Series: | 2300HT Series |
RoHS: | Compliant |
Product Range | 2300HT Series |
---|---|
Inductance | 22µH |
RoHS Compliant | Yes |
Inductor, Toroidal /Tray Packaging Rohs Compliant: Yes |Bourns Jw Miller 2300HT-220H-RC | Newark Electronics |
Toroidal Inductor, 22 uH, 19 A, 8 Milliohm, ± 15% | Avnet America |
Inductor, ToroidalTRAYTray Packaging | Bourns 2300HT-220-H-RC | RS Americas |
Toroidal Inductor, 22 uH, 19 A, 8 Milliohm, � 15% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2300HT-220-H-RC.?
Additional datasheets, footprints and schematics for 2300HT-220-H-RC. are listed on our Part Details page. You can also find images and similar parts to 2300HT-220-H-RC. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2300HT-220-H-RC. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2300HT-220-H-RC. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2300HT-220-H-RC. fall under?
The 2300HT-220-H-RC. is listed under Passive Components > Inductors > Power Inductors > Axial Leaded Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to 2300HT-220-H-RC. when available in the Axial Leaded Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2300HT-220-H-RC. you can contact the distributor directly for product support, shipping queries etc.
Is the 2300HT-220-H-RC. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2300HT-220-H-RC. have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 2300HT-220-H-RC..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2300HT-220-H-RC. often in real-time on the comparison pages.
What if I can't find stock of 2300HT-220-H-RC.?
You can fill out our help required form which you can use to request a quote for 2300HT-220-H-RC. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.