Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.99
|
-
|
Buy Now |
Connector Code | 2 |
---|---|
Body Material | PA GF |
Color | Orange |
Cable Exit Angle | 180°, 90° |
Number of Positions | 22 |
Blank Cavity Position | 0 |
Number of Rows | 2 |
Mating Tab Width | .64mm |
Length | 20.2mm |
Width | 39.7mm |
Height | 17.6mm |
Centerline (Pitch) | 3.4mm |
UL Flammability Rating | UL 94-HB |
Agency/Standard | USCAR-2 |
Degree of Protection | IP2XB |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Method | Box & Carton |
Packaging Quantity | 330 |
Connector Style | Housing for female terminals |
Strain Relief | No |
Row-to-Row Spacing | 3.8mm, .15in |
Connector & Contact Terminates To | Wire & Cable |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Sealable | No |
Primary Locking Feature | Clean Body |
Operating Temperature Range | -40 – 105°C |
Where can I find additional details, specifications and documents for a 2300979-2?
Additional datasheets, footprints and schematics for 2300979-2 are listed on our Part Details page. You can also find images and similar parts to 2300979-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2300979-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2300979-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2300979-2 fall under?
The 2300979-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2300979-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2300979-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2300979-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2300979-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2300979-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2300979-2 often in real-time on the comparison pages.
What if I can't find stock of 2300979-2?
You can fill out our help required form which you can use to request a quote for 2300979-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.