Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.99
|
-
|
Buy Now |
Connector Code | 2 |
---|---|
Color | Orange |
Cable Exit Angle | 90°, 180° |
Body Material | PA GF |
Number of Rows | 2 |
Blank Cavity Position | 0 |
Number of Positions | 22 |
Mating Tab Width | .64mm |
Contact Current Rating (Max) | 5A |
Length | 20.2mm |
Width | 39.7mm |
Height | 17.6mm |
Centerline (Pitch) | 3.4mm |
Agency/Standard | SAE/USCAR-2 |
Degree of Protection | IP2XB |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Serviceable | Yes |
Packaging Quantity | 330 |
Packaging Method | Box & Carton |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | .15in, 3.8mm |
Strain Relief | No |
Primary Locking Feature | Clean Body |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -40 – 105°C |
Where can I find additional details, specifications and documents for a 2300979-1?
Additional datasheets, footprints and schematics for 2300979-1 are listed on our Part Details page. You can also find images and similar parts to 2300979-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2300979-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2300979-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2300979-1 fall under?
The 2300979-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2300979-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2300979-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2300979-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2300979-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2300979-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2300979-1 often in real-time on the comparison pages.
What if I can't find stock of 2300979-1?
You can fill out our help required form which you can use to request a quote for 2300979-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.