Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2300490-1 |
No distributors results available
Color | Green |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Positions | 8 |
Mating Pin Diameter | .098in, 2.5mm |
Length | 1.95in, 49.53mm |
Width | 38.3mm, 1.5in |
Height | 49.53mm, 1.95in |
Nominal Voltage Architecture | 42V, 24V, 90V, 125V, 240V, 48V, 12V, 80V |
Connector Mounting Type | Panel |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Package |
Packaging Quantity | 1 |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Sealable | Yes |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Where can I find additional details, specifications and documents for a 2300490-1?
Additional datasheets, footprints and schematics for 2300490-1 are listed on our Part Details page. You can also find images and similar parts to 2300490-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2300490-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2300490-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2300490-1 fall under?
The 2300490-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2300490-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2300490-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2300490-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2300490-1 have stock available?
There is no stock from authorised distributors for 2300490-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2300490-1 often in real-time on the comparison pages.
What if I can't find stock of 2300490-1?
You can fill out our help required form which you can use to request a quote for 2300490-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.