Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black |
---|---|
Connector Code | A |
Number of Signal Positions | 14 |
Number of Rows | 2 |
Number of Positions | 16 |
Number of Sections | 1 |
Tab Width | .63mm |
Interface Plating | Tin (Sn) |
Tab Thickness | .63mm |
Centerline (Pitch) | 2.54mm |
UL Flammability Rating | UL 94-HB |
Locking Interface | With |
Mounting Holes | With |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention Type | Plastic Post |
Interface Number | 114-18063-70 |
Packaging Type | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Shielded | Yes |
Connector System | Wire-to-Board |
Hybrid Header | Yes |
Termination Method | Through Hole - Reflow |
Operating Temperature Range | -40 – 100°C |
Where can I find additional details, specifications and documents for a 2300483-1?
Additional datasheets, footprints and schematics for 2300483-1 are listed on our Part Details page. You can also find images and similar parts to 2300483-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2300483-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2300483-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2300483-1 fall under?
The 2300483-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2300483-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2300483-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2300483-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2300483-1 have stock available?
There is no stock from authorised distributors for 2300483-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2300483-1 often in real-time on the comparison pages.
What if I can't find stock of 2300483-1?
You can fill out our help required form which you can use to request a quote for 2300483-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.