Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$1.24
|
-
|
Buy Now |
Color | Natural |
---|---|
Connector Code | C |
Number of Sections | 1 |
Number of Signal Positions | 10 |
Number of Positions | 10 |
Number of Rows | 2 |
Contact Current Rating (Max) | 3A |
Tab Width | .02in, .5mm |
Tab Thickness | .4mm, .016in |
Interface Plating | Tin (Sn) |
Length | 15mm, 5.9in |
Profile Height from PCB | 10mm, 3.976in |
Width | 16.2mm, 6.38in |
PCB 厚 (推奨) | 1.5 – 1.6mm |
PCB Thickness (Recommended) | .06 – .063in |
Operating Voltage | 24VDC |
Nominal Voltage Architecture | 12V |
Voltage Rating (Max) | 24VDC |
Centerline (Pitch) | 1.8mm, .071in |
UL Flammability Rating | UL 94-HB |
Mounting Orientation | Horizontal/90° |
Locking Interface | With |
PCB Mount Alignment | With |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mounting Holes | Without |
Circuit Application | Signal |
Interface Number | 114-94000-20 |
Packaging Quantity | 280 |
Packaging Type | Tape & Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Shielded | No |
Connector System | Board-to-Component |
Sealable | No |
Termination Method | Through Hole - Reflow |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Operating Temperature (Max) | 221°F, 105°C |
Conn Shrouded HDR 10 POS 1.8mm Solder RA Through Hole T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2300292-1?
Additional datasheets, footprints and schematics for 2300292-1 are listed on our Part Details page. You can also find images and similar parts to 2300292-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2300292-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2300292-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2300292-1 fall under?
The 2300292-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2300292-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2300292-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2300292-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2300292-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2300292-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2300292-1 often in real-time on the comparison pages.
What if I can't find stock of 2300292-1?
You can fill out our help required form which you can use to request a quote for 2300292-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.