Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Material | Cotton |
---|---|
Swab Tip Size | 12.7mm x 4.8mm |
Handle Length | 127mm |
Handle Material | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Swabs | Newark Electronics |
SWABS | element14 |
Swab | RS Americas |
COTTON SWAB, DOUBLE-TIP | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2300-100?
Additional datasheets, footprints and schematics for 2300-100 are listed on our Part Details page. You can also find images and similar parts to 2300-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2300-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2300-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2300-100 fall under?
The 2300-100 is listed under Tools & Maintenance > Cleaning & Chemicals > Precision Cleaning.
Can I view similar or alternative parts?
You can view similar parts to 2300-100 when available in the Precision Cleaning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2300-100 you can contact the distributor directly for product support, shipping queries etc.
Is the 2300-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2300-100 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas and Farnell have stock available or on a lead time for 2300-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2300-100 often in real-time on the comparison pages.
What if I can't find stock of 2300-100?
You can fill out our help required form which you can use to request a quote for 2300-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.