Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermal Resistance | 28.5°C/W |
---|---|
Packages Cooled | TO-220 |
External Width - Metric | 12.7mm |
External Height - Metric | 19.1mm |
External Length - Metric | 14.5mm |
External Diameter - Metric | - |
Heat Sink Material | Aluminium |
Heat Sink | Newark Electronics |
Heat Sinks Wave-Solderable Heat Sink, TO220, 14.5x12.7x19.1mm, Vertical/Horizontal, No Tab | Sager |
Where can I find additional details, specifications and documents for a 230-75AB?
Additional datasheets, footprints and schematics for 230-75AB are listed on our Part Details page. You can also find images and similar parts to 230-75AB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 230-75AB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 230-75AB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 230-75AB fall under?
The 230-75AB is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Natural Convection Heatsinks.
Can I view similar or alternative parts?
You can view similar parts to 230-75AB when available in the Natural Convection Heatsinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 230-75AB you can contact the distributor directly for product support, shipping queries etc.
Is the 230-75AB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 230-75AB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for 230-75AB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 230-75AB often in real-time on the comparison pages.
What if I can't find stock of 230-75AB?
You can fill out our help required form which you can use to request a quote for 230-75AB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.