Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 3 Pieces M4 x 0.7mm Taps |
---|---|
Product Range | - |
Kit Contents Descriptive | 3 Taps |
Standard | DIN352 |
Tap Type | Taper |
Thread Size | M4 |
TAP SET, M4X0.7MM, 3PC | element14 |
Ruko Cutting Tap Set, 3 Pieces, M4 x 0.7mm, 1/4", High Speed Steel (HSS) | Distrelec |
Tap Set, M4X0.7Mm, 3Pc | Newark Electronics |
Where can I find additional details, specifications and documents for a 230-040?
Additional datasheets, footprints and schematics for 230-040 are listed on our Part Details page. You can also find images and similar parts to 230-040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 230-040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 230-040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 230-040 fall under?
The 230-040 is listed under Tools & Maintenance > Hand Tools > Taps Dies & Extraction.
Can I view similar or alternative parts?
You can view similar parts to 230-040 when available in the Taps Dies & Extraction range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 230-040 you can contact the distributor directly for product support, shipping queries etc.
Is the 230-040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 230-040 have stock available?
Authorised distributors including element14, Distrelec, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 230-040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 230-040 often in real-time on the comparison pages.
What if I can't find stock of 230-040?
You can fill out our help required form which you can use to request a quote for 230-040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.