Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.00
|
82
in stock
|
Buy Now | |
RS Americas
from US$4.34
|
161
in stock
|
Buy Now | |
Newark Electronics
from US$17.30
|
132
in stock
|
Buy Now | |
element14
from US$15.68
|
80
in stock
|
Buy Now | |
Conrad
from US$10.86
|
14
in stock
|
Buy Now | |
Compona
-
|
12
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Current Rating | 32A |
---|---|
Voltage Rating VAC | 400V |
Connector Mounting | Cable Mount |
Electrical Connector Gender | Plug |
Pin Configuration | 3P+N+E |
Connector Colour | Red White |
IP Rating | IP44 |
Product Range | - |
Approval Category | BS 4343 CEE17 IEC 309/1+2 |
Connector Type | Standard Power Entry |
Contact Termination | Screw |
Gender | Plug |
No. of Contacts | 5Contacts |
No. of Outlets | 1Outlets, 1 Outlet |
Poles Configuration | 3P+N+E |
RMS Current (Irms) | 32A |
Termination Method | Screw |
Voltage Rating | 400V |
Connector, Power Entry, Plug, 32A | Newark Electronics |
PLUG, FREE, 400V, 32A, 3P+N+E WAY | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stereo 3 Conductor Cable Mount Plug Flat Black Plastic Handle w/Screw Ter 1/4in | Switchcraft 230 | RS Americas |
Phone Connectors FLAT STEREO PLUG | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 230?
Additional datasheets, footprints and schematics for 230 are listed on our Part Details page. You can also find images and similar parts to 230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 230 fall under?
The 230 is listed under Electrical & Lighting > Mains Plugs & Adaptors > Industrial (Site) Plugs & Sockets BS4343/CEE17.
Can I view similar or alternative parts?
You can view similar parts to 230 when available in the Industrial (Site) Plugs & Sockets BS4343/CEE17 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 230 you can contact the distributor directly for product support, shipping queries etc.
Is the 230 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 230 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Farnell, element14 and Conrad have stock available or on a lead time for 230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 230 often in real-time on the comparison pages.
What if I can't find stock of 230?
You can fill out our help required form which you can use to request a quote for 230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.