Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type B | 2.5mm Barrel Jack |
---|---|
Cable Length - Imperial | 9ft |
Cable Length - Metric | 3m |
Jacket Color | Black |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | 2.5mm Barrel Plug |
---|---|
Connector Type B | 2.5mm Barrel Jack |
Cable Length - Imperial | 9ft |
Cable Length - Metric | 3m |
Jacket Color | Black |
RoHS Compliant | Yes |
Connector Type A:2.5Mm Barrel Plug | Newark Electronics |
Where can I find additional details, specifications and documents for a 23-777?
Additional datasheets, footprints and schematics for 23-777 are listed on our Part Details page. You can also find images and similar parts to 23-777 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 23-777 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 23-777 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 23-777 fall under?
The 23-777 is listed under Cable Leads & Connectors > Leads > Barrel Power Leads.
Can I view similar or alternative parts?
You can view similar parts to 23-777 when available in the Barrel Power Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 23-777 you can contact the distributor directly for product support, shipping queries etc.
Is the 23-777 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 23-777 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 23-777.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 23-777 often in real-time on the comparison pages.
What if I can't find stock of 23-777?
You can fill out our help required form which you can use to request a quote for 23-777 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.