Status: | Unknown |
---|---|
Series: | SLB4-F/A Series |
RoHS: | Unknown |
Gender | Socket |
---|---|
Connector Mounting | Panel Mount |
Current Rating | 24A |
Voltage Rating | 1kV |
Contact Plating | Nickel Plated Contacts |
Connector Colour | Assorted |
Contact Material | Brass |
Contact Termination Type | Screw |
Product Range | SLB4-F/A Series |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | Test Socket |
Contact Resistance | 0.8mohm |
Flammability Rating | UL94V-2 |
Material | Polyamide |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Panel Thickness | 7mm |
SOCKET, MIXED, PK5 | element14 |
Where can I find additional details, specifications and documents for a 23.3070-21 + -22 + -23 + -24 + -25?
Additional datasheets, footprints and schematics for 23.3070-21 + -22 + -23 + -24 + -25 are listed on our Part Details page. You can also find images and similar parts to 23.3070-21 + -22 + -23 + -24 + -25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 23.3070-21 + -22 + -23 + -24 + -25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 23.3070-21 + -22 + -23 + -24 + -25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 23.3070-21 + -22 + -23 + -24 + -25 fall under?
The 23.3070-21 + -22 + -23 + -24 + -25 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 23.3070-21 + -22 + -23 + -24 + -25 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 23.3070-21 + -22 + -23 + -24 + -25 you can contact the distributor directly for product support, shipping queries etc.
Is the 23.3070-21 + -22 + -23 + -24 + -25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 23.3070-21 + -22 + -23 + -24 + -25 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 23.3070-21 + -22 + -23 + -24 + -25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 23.3070-21 + -22 + -23 + -24 + -25 often in real-time on the comparison pages.
What if I can't find stock of 23.3070-21 + -22 + -23 + -24 + -25?
You can fill out our help required form which you can use to request a quote for 23.3070-21 + -22 + -23 + -24 + -25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.