Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type B | - |
---|---|
Cable Length - Imperial | 4ft |
Cable Length - Metric | 1.2m |
Jacket Color | Black |
Product Range | - |
Connector Type A: - | Farnell |
Where can I find additional details, specifications and documents for a 23-215?
Additional datasheets, footprints and schematics for 23-215 are listed on our Part Details page. You can also find images and similar parts to 23-215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 23-215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 23-215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 23-215 fall under?
The 23-215 is listed under Cable Leads & Connectors > Leads > Barrel Power Leads.
Can I view similar or alternative parts?
You can view similar parts to 23-215 when available in the Barrel Power Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 23-215 you can contact the distributor directly for product support, shipping queries etc.
Is the 23-215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 23-215 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 23-215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 23-215 often in real-time on the comparison pages.
What if I can't find stock of 23-215?
You can fill out our help required form which you can use to request a quote for 23-215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.