Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Gender | Jack |
---|---|
Connector Mounting | - |
Current Rating | 20A |
Voltage Rating | 1kV |
Contact Plating | Nickel Plated Contacts |
Connector Colour | Red |
Contact Material | Brass |
Contact Termination Type | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Fork Lug To 4Mm Jack Adapter, 20A, Red | Newark Electronics |
BANANA JACK, 4MM, 20A, RED, PK2 | element14 |
4MM ADAPTER RED | RS |
Where can I find additional details, specifications and documents for a 23.0480-22?
Additional datasheets, footprints and schematics for 23.0480-22 are listed on our Part Details page. You can also find images and similar parts to 23.0480-22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 23.0480-22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 23.0480-22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 23.0480-22 fall under?
The 23.0480-22 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 23.0480-22 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 23.0480-22 you can contact the distributor directly for product support, shipping queries etc.
Is the 23.0480-22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 23.0480-22 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, Chip One Stop, element14 and Farnell have stock available or on a lead time for 23.0480-22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 23.0480-22 often in real-time on the comparison pages.
What if I can't find stock of 23.0480-22?
You can fill out our help required form which you can use to request a quote for 23.0480-22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.