Status: | Unknown |
---|---|
Series: | 2200RM Series |
RoHS: | Unknown |
Prices starting from US$0.66
Inductance | 68mH |
---|---|
RMS Current (Irms) | 26mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | - |
Product Range | 2200RM Series |
Power Inductor Case | 7.8mm x 7mm x 7.5mm |
DC Resistance Max | 242ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (07-Jul-2017) |
No. of Pins | 2Pins |
Power Inductors - SMD 68K UH 26MA | Sager |
Surface Mount Power Inductor, Bobbin Wound, 2200Rm Series, 68 Mh, 10%, Unshielded, 242 Ohm, 26 Ma Rohs Compliant: Yes |Murata Power Solutions 22R686MC | Newark Electronics |
INDUCTOR, 68.0MH, 10%, 26MA, SMD | element14 |
Inductor: wire | Transfer Multisort Elektronik |
22R 68mH 26mA 10% | Rutronik |
Power Inductor (SMD), 68 mH, ± 10%, 26 mA, Unshielded, 26 mA, 7.8mm x 7mm x 7.5mm | Avnet America |
Where can I find additional details, specifications and documents for a 22R686MC?
Additional datasheets, footprints and schematics for 22R686MC are listed on our Part Details page. You can also find images and similar parts to 22R686MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22R686MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22R686MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22R686MC fall under?
The 22R686MC is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 22R686MC when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22R686MC you can contact the distributor directly for product support, shipping queries etc.
Is the 22R686MC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 22R686MC have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 22R686MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22R686MC often in real-time on the comparison pages.
What if I can't find stock of 22R686MC?
You can fill out our help required form which you can use to request a quote for 22R686MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.