Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inductance | 6.8mH |
---|---|
RMS Current (Irms) | 77mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | - |
Product Range | - |
Power Inductor Case | 7.8mm x 7mm x 7.5mm |
DC Resistance Max | 22ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (07-Jul-2017) |
No. of Pins | 2Pins |
Bobbin Smd Inductor, 6.8Mh, 77Ma, 10% | Newark Electronics |
Power Inductor (SMD), 6.8 mH, ± 10%, 77 mA, Unshielded, 77 mA, 7.8mm x 7mm x 7.5mm | Avnet America |
Power Inductors - SMD 6.8 MH | Sager |
INDUCTOR, 6.8MH, 10%, 77MA, SMD | Farnell |
Power Inductor (SMD), 6.8 mH, � 10%, 77 mA, Unshielded, 77 mA, 7.8mm x 7mm x 7.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a 22R685MC?
Additional datasheets, footprints and schematics for 22R685MC are listed on our Part Details page. You can also find images and similar parts to 22R685MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22R685MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22R685MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22R685MC fall under?
The 22R685MC is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 22R685MC when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22R685MC you can contact the distributor directly for product support, shipping queries etc.
Is the 22R685MC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 22R685MC have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager, Farnell and Avnet Abacus have stock available or on a lead time for 22R685MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22R685MC often in real-time on the comparison pages.
What if I can't find stock of 22R685MC?
You can fill out our help required form which you can use to request a quote for 22R685MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.