Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
No stock
|
Buy Now | |
TTI Europe
from US$0.62
|
500
in stock
|
Buy Now | |
RS
from US$0.71
|
-
|
Buy Now | |
Newark Electronics
from US$0.66
|
-
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
Sager
from US$0.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 47mH |
---|---|
RMS Current (Irms) | 33mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | - |
Product Range | - |
Power Inductor Case | 7.8mm x 7mm x 7.5mm |
DC Resistance Max | 154ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (07-Jul-2017) |
No. of Pins | 2Pins |
Power Inductor SMD 47K UH | RS |
Bobbin Smd Inductor, 47Mh, 33Ma, 10%, Full Reel | Newark Electronics |
FIXED IND 47MH 33MA 154 OHM SMD | Future Electronics |
Power Inductor (SMD), 47 mH, ± 10%, 33 mA, Unshielded, 33 mA, 7.8mm x 7mm x 7.5mm | Avnet America |
Power Inductors - SMD 47K UH | Sager |
INDUCTOR, 47.0MH, 10%, 33MA, SMD | Farnell |
Power Inductor (SMD), 47 mH, � 10%, 33 mA, Unshielded, 33 mA, 7.8mm x 7mm x 7.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a 22R476MC?
Additional datasheets, footprints and schematics for 22R476MC are listed on our Part Details page. You can also find images and similar parts to 22R476MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22R476MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22R476MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22R476MC fall under?
The 22R476MC is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 22R476MC when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22R476MC you can contact the distributor directly for product support, shipping queries etc.
Is the 22R476MC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 22R476MC have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 22R476MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22R476MC often in real-time on the comparison pages.
What if I can't find stock of 22R476MC?
You can fill out our help required form which you can use to request a quote for 22R476MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.