Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inductance | 47µH |
---|---|
RMS Current (Irms) | 990mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | - |
Product Range | - |
Power Inductor Case | 7.8mm x 7mm x 7.5mm |
DC Resistance Max | 0.22ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (07-Jul-2017) |
No. of Pins | 2Pins |
Bobbin Smd Inductor, 47 Uh, 990Ma, 10%, Full Reel | Newark Electronics |
Power Inductor (SMD), 47 uH, ± 10%, 990 mA, Unshielded, 990 mA, 7.8mm x 7mm x 7.5mm | Avnet America |
INDUCTOR, 47UH, 10%, 0.99A, SMD | element14 |
Power Inductors - SMD 47 UH 990 MA | Sager |
Power Inductor (SMD), 47 uH, � 10%, 990 mA, Unshielded, 990 mA, 7.8mm x 7mm x 7.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a 22R473MC?
Additional datasheets, footprints and schematics for 22R473MC are listed on our Part Details page. You can also find images and similar parts to 22R473MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22R473MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22R473MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22R473MC fall under?
The 22R473MC is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 22R473MC when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22R473MC you can contact the distributor directly for product support, shipping queries etc.
Is the 22R473MC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 22R473MC have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Sager and Farnell have stock available or on a lead time for 22R473MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22R473MC often in real-time on the comparison pages.
What if I can't find stock of 22R473MC?
You can fill out our help required form which you can use to request a quote for 22R473MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.