Status: | Unknown |
---|---|
Series: | 2200RM Series |
RoHS: | Compliant |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.68
|
1,541
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
1,541
in stock
|
Buy Now | |
element14
from US$0.68
|
1,541
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
TTI Europe
from US$0.59
|
-
|
Buy Now | |
Sager
from US$0.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 33mH |
---|---|
RMS Current (Irms) | 37mA |
Inductor Construction | Unshielded |
Product Range | 2200RM Series |
Power Inductor Case | 7.8mm x 7mm x 7.5mm |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Inductor, 33Mh, 0.037A, Unshielded, Smd Rohs Compliant: Yes |Murata 22R336MC | Newark Electronics |
INDUCTOR, 33MH, 0.037A, UNSHIELDED, SMD | element14 |
33mH Unshielded Wirewound Inductor 37mA 110Ohm Max Nonstandard | Future Electronics |
Power Inductor (SMD), 33 mH, ± 10%, 37 mA, Unshielded, 37 mA, 7.8mm x 7mm x 7.5mm | Avnet America |
Power Inductors - SMD 33K UH 37MA | Sager |
Power Inductor (SMD), 33 mH, � 10%, 37 mA, Unshielded, 37 mA, 7.8mm x 7mm x 7.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a 22R336MC?
Additional datasheets, footprints and schematics for 22R336MC are listed on our Part Details page. You can also find images and similar parts to 22R336MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22R336MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22R336MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22R336MC fall under?
The 22R336MC is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to 22R336MC when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22R336MC you can contact the distributor directly for product support, shipping queries etc.
Is the 22R336MC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 22R336MC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 22R336MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22R336MC often in real-time on the comparison pages.
What if I can't find stock of 22R336MC?
You can fill out our help required form which you can use to request a quote for 22R336MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.