Status: | Unknown |
---|---|
Series: | 2200RM Series |
RoHS: | Compliant |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.68
|
354
in stock
|
Buy Now | |
Rutronik
from US$0.81
|
6,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
354
in stock
|
Buy Now | |
element14
from US$0.72
|
354
in stock
|
Buy Now | |
RS
from US$0.71
|
-
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
Sager
from US$0.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 22mH |
---|---|
RMS Current (Irms) | 44mA |
Inductor Construction | Unshielded |
Product Range | 2200RM Series |
Power Inductor Case | 7.8mm x 7mm x 7.5mm |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
2200RM 22mH 44mA 20% WWT | Rutronik |
Inductor, 22Mh, 0.044A, Unshielded, Smd Rohs Compliant: Yes |Murata 22R226MC | Newark Electronics |
INDUCTOR, 22MH, 0.044A, UNSHIELDED, SMD | element14 |
Power Inductor SMD 22K UH 44MA | RS |
SMD INDUCTOR, 22mH, 44mA, 10%, Unshielded | Future Electronics |
Power Inductor (SMD), 22 mH, ± 10%, 44 mA, Unshielded, 44 mA, 7.8mm x 7mm x 7.5mm | Avnet America |
Power Inductors - SMD 22K UH 44MA | Sager |
Power Inductor (SMD), 22 mH, � 10%, 44 mA, Unshielded, 44 mA, 7.8mm x 7mm x 7.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a 22R226MC?
Additional datasheets, footprints and schematics for 22R226MC are listed on our Part Details page. You can also find images and similar parts to 22R226MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22R226MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22R226MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22R226MC fall under?
The 22R226MC is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to 22R226MC when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22R226MC you can contact the distributor directly for product support, shipping queries etc.
Is the 22R226MC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 22R226MC have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 22R226MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22R226MC often in real-time on the comparison pages.
What if I can't find stock of 22R226MC?
You can fill out our help required form which you can use to request a quote for 22R226MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.