22R225MC Inductors by Murata

BOBBIN SMD INDUCTOR, 2.2mH, 140mA, 10%, FULL REEL

Status: Unknown
Series: 2200RM Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.66

Distributor Stock
Logo for Newark
Newark
from US$0.66
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.91
-
Buy Now
Logo for Sager
Sager
from US$0.69
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 2.2mH
RMS Current (Irms) 140mA
Inductor Construction Unshielded
Product Range 2200RM Series
Power Inductor Case 7.8mm x 7mm x 7.5mm
RoHS Compliant Yes

Alternative Descriptions

Bobbin Smd Inductor, 2.2Mh, 140Ma, 10%, Full Reel | Newark Electronics
Power Inductor (SMD), 2.2 mH, ± 10%, 140 mA, Unshielded, 140 mA, 7.8mm x 7mm x 7.5mm | Avnet America
Power Inductors - SMD 2.2K UH 0.14A | Sager
Power Inductor (SMD), 2.2 mH, � 10%, 140 mA, Unshielded, 140 mA, 7.8mm x 7mm x 7.5mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 22R225MC?

Additional datasheets, footprints and schematics for 22R225MC are listed on our Part Details page. You can also find images and similar parts to 22R225MC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 22R225MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22R225MC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 22R225MC fall under?

The 22R225MC is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.

Can I view similar or alternative parts?

You can view similar parts to 22R225MC when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 22R225MC you can contact the distributor directly for product support, shipping queries etc.

Is the 22R225MC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 22R225MC have stock available?

Authorised distributors including Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 22R225MC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 22R225MC often in real-time on the comparison pages.

What if I can't find stock of 22R225MC?

You can fill out our help required form which you can use to request a quote for 22R225MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay