Status: | Unknown |
---|---|
Series: | 2200RM Series |
RoHS: | Compliant |
Inductance | 22µH |
---|---|
RMS Current (Irms) | 1.81A |
Inductor Construction | Unshielded |
Product Range | 2200RM Series |
Power Inductor Case | 7.8mm x 7mm x 7.5mm |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Bobbin Smd Inductor, 22 Uh, 1.81A, 10%, Full Reel | Newark Electronics |
Power Inductor (SMD), 22 uH, ± 10%, 1.81 A, Unshielded, 1.81 A, 7.8mm x 7mm x 7.5mm | Avnet America |
Power Inductors - SMD 22 UH 1.81A | Sager |
Where can I find additional details, specifications and documents for a 22R223MC?
Additional datasheets, footprints and schematics for 22R223MC are listed on our Part Details page. You can also find images and similar parts to 22R223MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22R223MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22R223MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22R223MC fall under?
The 22R223MC is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to 22R223MC when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22R223MC you can contact the distributor directly for product support, shipping queries etc.
Is the 22R223MC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 22R223MC have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 22R223MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22R223MC often in real-time on the comparison pages.
What if I can't find stock of 22R223MC?
You can fill out our help required form which you can use to request a quote for 22R223MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.