Status: | Unknown |
---|---|
Series: | DILEM |
RoHS: | Unknown |
Switch Terminals | Screw |
---|---|
No. of Poles | 4 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 690V |
For Use With | DILEM Contactors |
Contact Voltage DC Max | - |
Product Range | DILEM |
SVHC | No SVHC (17-Dec-2015) |
Contact Configuration | 2NO / 2NC |
Contact Current Rating | 110A |
Current Rating | 10A |
Auxiliary contacts | Transfer Multisort Elektronik |
Contact Block, 2No/2Nc, Screw | Newark Electronics |
Eaton Auxiliary Switch 2NO + 2NC | Distrelec |
CONTACT BLOCK, 2NO/2NC | Farnell |
Where can I find additional details, specifications and documents for a 22DILEM?
Additional datasheets, footprints and schematics for 22DILEM are listed on our Part Details page. You can also find images and similar parts to 22DILEM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22DILEM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22DILEM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22DILEM fall under?
The 22DILEM is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 22DILEM when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22DILEM you can contact the distributor directly for product support, shipping queries etc.
Is the 22DILEM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 22DILEM have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Distrelec and Farnell have stock available or on a lead time for 22DILEM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22DILEM often in real-time on the comparison pages.
What if I can't find stock of 22DILEM?
You can fill out our help required form which you can use to request a quote for 22DILEM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.