22AC2 Switches by Honeywell

MICROSWITCH WOBBLE ROD SPDT 15A 250V

Status: Unknown
Series: AC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$19.69

Distributor Stock
Logo for RS
RS
from US$19.69
No stock
Buy Now
Logo for Sager
Sager
from US$38.63
9,481
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$57.33
580
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$54.80
226
in stock
Buy Now
Logo for element14
element14
from US$55.32
226
in stock
Buy Now
Logo for Farnell
Farnell
from US$57.96
226
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

Product Range AC Series
Contact Configuration SPDT
Switch Terminals Screw
Contact Voltage AC Max 250V
Contact Current AC Max 15.1A
Contact Voltage DC Max 250V
Contact Current DC Max 500mA
SVHC No SVHC (07-Jul-2017)
Contact Current Max 15A
Contact Voltage AC Nom 250V
Microswitch Actuator Wobble Rod
Operating Force Max 4lbf

Alternative Descriptions

Basic / Snap Action Switches 15 A @ 250 VAC Rod Actuator | Sager
Door Interlock Switch, SPDT, ROD Actuator, 15 Amps, Screw Termination, AC Series | Honeywell 22AC2 | RS Americas
Switch, Safety Interlock, Spdt, 15.1A, 250V | Newark Electronics
SWITCH, SAFETY INTERLOCK, SPDT, 15.1A, 250V | element14
Switch, DOOR, INTERLOCK, SPDT, ROD Actua | RS
Switch, Door Interlock | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 22AC2?

Additional datasheets, footprints and schematics for 22AC2 are listed on our Part Details page. You can also find images and similar parts to 22AC2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 22AC2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22AC2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 22AC2 fall under?

The 22AC2 is listed under Switches & Relays > Switches > Safety Interlock Switches.

Can I view similar or alternative parts?

You can view similar parts to 22AC2 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 22AC2 you can contact the distributor directly for product support, shipping queries etc.

Is the 22AC2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 22AC2 have stock available?

Authorised distributors including Sager, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 22AC2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 22AC2 often in real-time on the comparison pages.

What if I can't find stock of 22AC2?

You can fill out our help required form which you can use to request a quote for 22AC2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay